Renesas Electronics Corporation Analog to Digital Converters (ADC) ADC1613S080HN/C1,5

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC1613S080HN/C1 is a single-channel, 16-bit Analog-to-Digital Converter (ADC) designed for high dynamic performance and low power consumption, capable of sampling rates up to 80 Msps. It features a pipelined architecture with output error correction, ensuring zero missing codes across its operating range. The device operates with a 3 V supply for analog components and a 1.8 V supply for the output driver, providing a flexible input voltage range from 1 V (p-p) to 2 V (p-p). The ADC1613S080HN/C1 utilizes a serial JESD204A interface for data output, which is compliant with the standard, and includes an integrated Serial Peripheral Interface (SPI) for easy configuration. It maintains excellent dynamic performance with a signal-to-noise ratio (SNR) of 72.3 dBFS and a spurious-free dynamic range (SFDR) of 88 dBc, making it suitable for applications in communications, imaging, and medical equipment. The device is packaged in a thermal-enhanced, very thin quad flat package (HVQFN32), which is pin-compatible with other models in the ADC1413S and ADC1213S series.

Datasheet Summary
Powered by GS/AI

The ADC1613S080HN/C1 is a single-channel, 16-bit Analog-to-Digital Converter (ADC) designed for high dynamic performance and low power consumption, capable of sampling rates up to 80 Msps. It features a pipelined architecture with output error correction, ensuring zero missing codes across its operating range. The device operates with a 3 V supply for analog components and a 1.8 V supply for the output driver, providing a flexible input voltage range from 1 V (p-p) to 2 V (p-p). The ADC1613S080HN/C1 utilizes a serial JESD204A interface for data output, which is compliant with the standard, and includes an integrated Serial Peripheral Interface (SPI) for easy configuration. It maintains excellent dynamic performance with a signal-to-noise ratio (SNR) of 72.3 dBFS and a spurious-free dynamic range (SFDR) of 88 dBc, making it suitable for applications in communications, imaging, and medical equipment. The device is packaged in a thermal-enhanced, very thin quad flat package (HVQFN32), which is pin-compatible with other models in the ADC1413S and ADC1213S series.

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC1613S080HN/C1,5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1613S080HN/C1,5
Analog to Digital Converters (ADC) ADC1613S080HN/C1,5
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC1613S080HN/C1,5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1613S080HN/C1,5
Data Acquisition - Analog to Digital Converters (ADC) ADC1613S080HN/C1,5
IC ADC 16BIT PIPELINED 32HVQFN

IC ADC 16BIT PIPELINED 32HVQFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC1613S080HN/C1,5 ADC1613S080HN/C1,5
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-VQFN Exposed Pad
Packing Method Tray
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - SI4754C-A55-GMR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN32
Packing Method Tape Reel; Tape & Reel
View Details
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details