ERROR: no product mention
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 44-MQFP (10x10)
IC ADC 16BIT SIGMA-DELTA 44MQFP
IC ADC 16BIT SIGMA-DELTA 44MQFP
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 44-MQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI7188IN-ND | HI7188IN | HI7188IN | HI7188IN |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 44-QFP | QFP | QFP; 44-QFP | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 44 | |||
| Resolution | 16 bits | 16 bits |