IC ADC 12BIT PIPELINED 56HVQFN
IC ADC 12BIT PIPELINED 56HVQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 56-HVQFN
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1213D105HN/C1/5 | ADC1213D105HN/C1/5 | ADC1213D105HN/C1/5 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204A | ||
| Package Type | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |
| Packing Method | Tray; Tray | Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |