IC ADC 12BIT SAR 28CDIP Product overview: HI1-574AJD-5 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI1-574AJD-5 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 068081-HI1-574AJD-5
Packaging: Tube/Rail
Features: Selectable Address
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 28-CDIP SB
Analog Supply Voltage: ±11.4 V to 16.5 V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-SBDIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-SBDIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-SBDIP
IC ADC 12BIT SAR 28CDIP
IC ADC 12BIT SAR 28CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-HI1-574AJD-5 | 068081-HI1-574AJD-5 | HI1-574AJD-5-ND | HI1-574AJD-5 | HI1-574AJD-5 | HI1-574AJD-5 | HI1-574AJD-5 |
| Product Name | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI1-574AJD-5 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | Tube | DIP; 28-CDIP SB | "28-CDIP (0.600"", 15.24mm)" | DIP; 28-CDIP (0.600\", 15.24mm) | DIP; 28-CDIP (0.600\", 15.24mm) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube | Tube; Tube | Bulk; Bulk | Bulk; Bulk | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | |
| Input Voltage | 5 to 16.5 volts | 5 to 16.5 volts | 5 to 16.5 volts |