IC ADC 10BIT FLASH 28SSOP
10 Bit Analog to Digital Converter 1 Input 1 Flash 28-SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | IDTADC1004S050TS-C18 | IDTADC1004S050TS-C18 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | |
| Package Type | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits |