8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SSOP
IC ADC 8BIT SAR 20SSOP Product overview: ADC0801S040TS/C1,1 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0801S040TS/C1
IC ADC 8BIT SAR 20SSOP
IC ADC 8BIT SAR 20SSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0801S040TS/C1,1-ND | 700-ADC0801S040TS/C1,1 | ADC0801S040TS/C1,1 | ADC0801S040TS/C1,1 | ADC0801S040TS/C1,1 |
| Product Name | Analog to Digital Converters (ADC) | 8-bit 8BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SSOP; "20-LSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 8 bits | 8 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |