IC ADC 16BIT PIPELINED 56HVQFN
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 56-VFQFPN (8x8)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1613D105HN/C1,5 | ADC1613D105HN/C1,5 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204A | |
| Package Type | 56-VFQFN Exposed Pad | |
| Packing Method | Tray | |
| Resolution | 16 bits |