Renesas Electronics Corporation Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5762/6IN HI5762/6IN

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180510-HI5762/6IN Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 60M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: HI5762 Manufacturer Pack Quantity: 96 MSL Level: 4 (72 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180510-HI5762/6IN Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 60M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: HI5762 Manufacturer Pack Quantity: 96 MSL Level: 4 (72 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5762/6IN
1180510-HI5762/6IN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5762/6IN 1180510-HI5762/6IN
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180510-HI5762/6IN Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 60M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: HI5762 Manufacturer Pack Quantity: 96 MSL Level: 4 (72 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180510-HI5762/6IN
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 60M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: HI5762
Manufacturer Pack Quantity: 96
MSL Level: 4 (72 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now
Analog to Digital Converters (ADC) - HI5762/6IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5762/6IN
Analog to Digital Converters (ADC) HI5762/6IN
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)

10 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - HI5762/6IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5762/6IN
Analog to Digital Converters (ADC) HI5762/6IN
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)

10 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI5762/6IN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5762/6IN
Data Acquisition - Analog to Digital Converters (ADC) HI5762/6IN
IC ADC 10BIT PIPELINED 44MQFP

IC ADC 10BIT PIPELINED 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1180510-HI5762/6IN HI5762/6IN HI5762/6IN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5762/6IN Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Packing Method Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 60000 kSamples/Sec 60000 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details