The ICL7106CPLZ is a 31/2 digit analog-to-digital converter (ADC) designed for low power applications, featuring a direct interface with liquid crystal displays (LCD). It integrates seven segment decoders, display drivers, a reference, and a clock, making it suitable for high-performance panel meters with minimal additional components required. The device offers high accuracy with an auto-zero capability of less than 10µV, zero drift of less than 1µV/°C, and a maximum input bias current of 10pA. It supports true differential inputs and reference, which is advantageous for applications involving load cells and strain gauges. The ICL7106CPLZ operates on a single power supply, typically consuming less than 10mW, and is rated for operation within a temperature range of 0°C to +70°C. The package type is a 40-lead dual-in-line plastic (PDIP) configuration, which is compatible with through-hole soldering processes.
The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.
Manufacturer: Intersil
Win Source Part Number: 1044555-ICL7106CPLZ
Packaging: Tube/Rail
Type: Display Driver
Mounting: Through Hole
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-DIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 9
LEAD-FREE ADC 3.5DIGIT LCD DRIVER 40PDIP
LEAD-FREE ADC 3.5DIGIT LCD DRIVER 40PDIP
LEAD-FREE ADC 3.5DIGIT LCD DRIVER 40PDIP
IC DISPLAY DRIVER 3.5DIGIT 40DIP
| Renesas Electronics Corporation | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ICL7106CPLZ | 1044555-ICL7106CPLZ | 2485718P | ICL7106CPLZ |
| Product Name | 3 1/2 Digit, LCD/LED Display, A/D Converters | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7106CPLZ | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | QFP; PDIP | DIP; 40-DIP | DIP; PDIP; PDIP | |
| Input Type | Differential | Digital | ||
| Input Voltage | 0.0 to 2 volts | |||
| Packing Method | Tube; Tube/Rail | Tube; Tube |