Renesas Electronics Corporation Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI1-574ATD-2 HI1-574ATD-2

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180442-HI1-574ATD-2 Packaging: Tube Mounting Style: Through Hole Features: Selectable Address Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 40k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-CDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: HI-574A Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±11.4V ~ 16.5V Supply Voltage , Digital: 5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180442-HI1-574ATD-2 Packaging: Tube Mounting Style: Through Hole Features: Selectable Address Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 40k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-CDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: HI-574A Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±11.4V ~ 16.5V Supply Voltage , Digital: 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI1-574ATD-2
1180442-HI1-574ATD-2
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI1-574ATD-2 1180442-HI1-574ATD-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180442-HI1-574ATD-2 Packaging: Tube Mounting Style: Through Hole Features: Selectable Address Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 40k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-CDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: HI-574A Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±11.4V ~ 16.5V Supply Voltage , Digital: 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180442-HI1-574ATD-2
Packaging: Tube
Mounting Style: Through Hole
Features: Selectable Address
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 40k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-CDIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: HI-574A
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±11.4V ~ 16.5V
Supply Voltage , Digital: 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1180442-HI1-574ATD-2
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI1-574ATD-2
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Analog-to-Digital Converter IC - 700-SI8902B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type 4-Wire, SPI
Package Type Tube
Packing Method Tube
View Details
6 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08831IWMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details