Renesas Electronics Corporation 10BIT SOIC Analog-to-Digital Converter IC HI5746KCB-T

Description
CONV A/D 10BIT 40MSPS 28-SOIC Product overview: HI5746KCB-T from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5746KCB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONV A/D 10BIT 40MSPS 28-SOIC Product overview: HI5746KCB-T from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5746KCB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BIT SOIC Analog-to-Digital Converter IC - 700-HI5746KCB-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT SOIC Analog-to-Digital Converter IC
700-HI5746KCB-T
10BIT SOIC Analog-to-Digital Converter IC 700-HI5746KCB-T
CONV A/D 10BIT 40MSPS 28-SOIC Product overview: HI5746KCB-T from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5746KCB-T can be used for catalog matching and distributor lookup.

CONV A/D 10BIT 40MSPS 28-SOIC Product overview: HI5746KCB-T from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5746KCB-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5746KCB-T
776015-HI5746KCB-T
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5746KCB-T 776015-HI5746KCB-T
Manufacturer: Intersil Win Source Part Number: 776015-HI5746KCB-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Part Status: Obsolete(EOL) Resolution: 10 Number of Converters: 1 Family Name: HI5746 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): 5962-0253801VZA; AD9049BR; AD9050BR-REEL; AD9042SF/QMLR; Introduction Date: October 05, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776015-HI5746KCB-T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 10
Number of Converters: 1
Family Name: HI5746
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): 5962-0253801VZA; AD9049BR; AD9050BR-REEL; AD9042SF/QMLR;
Introduction Date: October 05, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI5746KCB-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5746KCB-T
Data Acquisition - Analog to Digital Converters (ADC) HI5746KCB-T
IC ADC 10BIT PIPELINED 28SOIC

IC ADC 10BIT PIPELINED 28SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI5746KCB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5746KCB-T
Analog to Digital Converters (ADC) HI5746KCB-T
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-HI5746KCB-T 776015-HI5746KCB-T HI5746KCB-T HI5746KCB-T
Product Name 10BIT SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5746KCB-T Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - SI4736-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tape Reel; Tape & Reel
View Details