IC ADC 12BIT PIPELINED 40HVQFN
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-HVQFN (6x6)
IC ADC 12BIT PIPELINED 40HVQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1210S105HN/C1,5 | ADC1210S105HN/C1,5 | ADC1210S105HN/C1,5 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits |