Renesas Electronics Corporation 10BIT SSOP Analog-to-Digital Converter IC HI5767/2IAZ

Description
CONV A/D 10BIT 20MSPS 28-SSOP Product overview: HI5767/2IAZ from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5767/2IAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONV A/D 10BIT 20MSPS 28-SSOP Product overview: HI5767/2IAZ from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5767/2IAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10BIT SSOP Analog-to-Digital Converter IC
700-HI5767/2IAZ
10BIT SSOP Analog-to-Digital Converter IC 700-HI5767/2IAZ
CONV A/D 10BIT 20MSPS 28-SSOP Product overview: HI5767/2IAZ from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5767/2IAZ can be used for catalog matching and distributor lookup.

CONV A/D 10BIT 20MSPS 28-SSOP Product overview: HI5767/2IAZ from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5767/2IAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2IAZ
1180514-HI5767/2IAZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2IAZ 1180514-HI5767/2IAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180514-HI5767/2IAZ Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 20M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 28-SSOP/QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: HI5767 Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180514-HI5767/2IAZ
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 20M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP/QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: HI5767
Manufacturer Pack Quantity: 48
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now
Analog to Digital Converters (ADC) - HI5767/2IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5767/2IAZ
Analog to Digital Converters (ADC) HI5767/2IAZ
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - HI5767/2IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5767/2IAZ
Analog to Digital Converters (ADC) HI5767/2IAZ
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2IAZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5767/2IAZ
Data Acquisition - Analog to Digital Converters (ADC) HI5767/2IAZ
IC ADC 10BIT PIPELINED 28SSOP

IC ADC 10BIT PIPELINED 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
HI5767/2IAZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) HI5767/2IAZ
IC ADC 10BIT PIPELINED 28SSOP

IC ADC 10BIT PIPELINED 28SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-HI5767/2IAZ 1180514-HI5767/2IAZ HI5767/2IAZ HI5767/2IAZ HI5767/2IAZ
Product Name 10BIT SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2IAZ Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type QSOP SSOP SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width) 28-SSOP (0.154\", 3.90mm Width)
Resolution 10 bits 10 bits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers