14 Bit Analog to Digital Converter 2 Input 1 Pipelined 56-VFQFPN (8x8)
IC ADC 14BIT PIPELINED 56VFQFPN
IC ADC 14BIT PIPELINED 56VFQFPN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1453D250NGG-C18 | ADC1453D250NGG-C18 | ADC1453D250NGG-C18 |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 56-LFQFN Exposed Pad | 56-LFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 14 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |