Renesas Electronics Corporation 10BIT Analog-to-Digital Converter IC HI5766KCAZ

Description
10-Bit, 60MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SSOP Product overview: HI5766KCAZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5766KCAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit, 60MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SSOP Product overview: HI5766KCAZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5766KCAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BIT Analog-to-Digital Converter IC - 700-HI5766KCAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-HI5766KCAZ
10BIT Analog-to-Digital Converter IC 700-HI5766KCAZ
10-Bit, 60MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SSOP Product overview: HI5766KCAZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5766KCAZ can be used for catalog matching and distributor lookup.

10-Bit, 60MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SSOP Product overview: HI5766KCAZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5766KCAZ can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5766KCAZ
1180511-HI5766KCAZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5766KCAZ 1180511-HI5766KCAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180511-HI5766KCAZ Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 60M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 28-SSOP/QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: HI5766 Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180511-HI5766KCAZ
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 60M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP/QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: HI5766
Manufacturer Pack Quantity: 48
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - HI5766KCAZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5766KCAZ
Data Acquisition - Analog to Digital Converters (ADC) HI5766KCAZ
IC ADC 10BIT PIPELINED 28SSOP

IC ADC 10BIT PIPELINED 28SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI5766KCAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5766KCAZ
Analog to Digital Converters (ADC) HI5766KCAZ
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-HI5766KCAZ 1180511-HI5766KCAZ HI5766KCAZ HI5766KCAZ
Product Name 10BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5766KCAZ Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type Tube SSOP SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD570SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details