Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 7282L15PAGI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Memory Size: 128kB Flash, 16kB RAM Function: Vibration Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth, Width
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Memory Size: 128kB Flash, 16kB RAM Function: Vibration Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth, Width
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Memory Size: 128kB Flash, 16kB RAM Function: Vibration Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth, Width

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Preliminary
Memory Size: 128kB Flash, 16kB RAM
Function: Vibration
Data Rate: 420Mbps
Voltage - Supply: 3V
Bus Directional: Uni-Directional
Expansion Type: Depth, Width

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8901D-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
 - ADC08351CIMTC - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SSOP; TSSOP20
View Details
5 suppliers
Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details