14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VFQFPN (9x9)
IC ADC 14BIT PIPELINED 64HVQFN
IC ADC 14BIT PIPELINED 64HVQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VFQFPN (9x9)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1412D125HN-C18-ND | ADC1412D125HN-C18 | ADC1412D125HN-C18 | ADC1412D125HN-C18 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 64 | |||
| Resolution | 14 bits | 14 bits |