IC ADC 14BIT PIPELINED 32HVQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1413S080HN-C18 | ADC1413S080HN-C18 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204A | |
| Package Type | 32-VQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 14 bits |