12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VFQFPN (9x9)
IC ADC 12BIT PIPELINED 64VFQFPN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | IDTADC1212D105HN-C18 | IDTADC1212D105HN-C18 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 64-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |