Renesas Electronics Corporation 24-Bit, High Precision, Sigma Delta A/D Converter HI7191IBZ

Description
The Intersil HI7191 is a monolithic instrumentation, sigma delta A/D converter which operates from ±5V supplies. Both the signal and reference inputs are fully differential for maximum flexibility and performance. An internal Programmable Gain Instrumentation Amplifier (PGIA) provides input gains from 1 to 128 eliminating the need for external pre-amplifiers. The on-demand converter auto-calibrate function is capable of removing offset and gain errors existing in external and internal circuitry. The on-board user programmable digital filter provides over 120dB of 60/50Hz noise rejection and allows fine tuning of resolution and conversion speed over a wide dynamic range. The HI7190 and HI7191 are functionally the same device, but the HI7190 has tighter linearity specs.brbr The HI7191 contains a serial I/O port and is compatible with most synchronous transfer formats including both the Motorola 6805/11 series SPI and Intel 8051 series SSR protocols. A sophisticated set of commands gives the user control over calibration, PGIA gain, device selection, standby mode, and several other features. The On-chip Calibration Registers allow the user to read and write calibration data.brbr
Request a Quote Datasheet
Description
The Intersil HI7191 is a monolithic instrumentation, sigma delta A/D converter which operates from ±5V supplies. Both the signal and reference inputs are fully differential for maximum flexibility and performance. An internal Programmable Gain Instrumentation Amplifier (PGIA) provides input gains from 1 to 128 eliminating the need for external pre-amplifiers. The on-demand converter auto-calibrate function is capable of removing offset and gain errors existing in external and internal circuitry. The on-board user programmable digital filter provides over 120dB of 60/50Hz noise rejection and allows fine tuning of resolution and conversion speed over a wide dynamic range. The HI7190 and HI7191 are functionally the same device, but the HI7190 has tighter linearity specs.brbr The HI7191 contains a serial I/O port and is compatible with most synchronous transfer formats including both the Motorola 6805/11 series SPI and Intel 8051 series SSR protocols. A sophisticated set of commands gives the user control over calibration, PGIA gain, device selection, standby mode, and several other features. The On-chip Calibration Registers allow the user to read and write calibration data.brbr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Bit, High Precision, Sigma Delta A/D Converter - HI7191IBZ - Renesas Electronics Corporation
Milpitas, CA, USA
24-Bit, High Precision, Sigma Delta A/D Converter
HI7191IBZ
24-Bit, High Precision, Sigma Delta A/D Converter HI7191IBZ
The Intersil HI7191 is a monolithic instrumentation, sigma delta A/D converter which operates from ±5V supplies. Both the signal and reference inputs are fully differential for maximum flexibility and performance. An internal Programmable Gain Instrumentation Amplifier (PGIA) provides input gains from 1 to 128 eliminating the need for external pre-amplifiers. The on-demand converter auto-calibrate function is capable of removing offset and gain errors existing in external and internal circuitry. The on-board user programmable digital filter provides over 120dB of 60/50Hz noise rejection and allows fine tuning of resolution and conversion speed over a wide dynamic range. The HI7190 and HI7191 are functionally the same device, but the HI7190 has tighter linearity specs.brbr The HI7191 contains a serial I/O port and is compatible with most synchronous transfer formats including both the Motorola 6805/11 series SPI and Intel 8051 series SSR protocols. A sophisticated set of commands gives the user control over calibration, PGIA gain, device selection, standby mode, and several other features. The On-chip Calibration Registers allow the user to read and write calibration data.brbr

The Intersil HI7191 is a monolithic instrumentation, sigma delta A/D converter which operates from ±5V supplies. Both the signal and reference inputs are fully differential for maximum flexibility and performance. An internal Programmable Gain Instrumentation Amplifier (PGIA) provides input gains from 1 to 128 eliminating the need for external pre-amplifiers. The on-demand converter auto-calibrate function is capable of removing offset and gain errors existing in external and internal circuitry. The on-board user programmable digital filter provides over 120dB of 60/50Hz noise rejection and allows fine tuning of resolution and conversion speed over a wide dynamic range. The HI7190 and HI7191 are functionally the same device, but the HI7190 has tighter linearity specs.brbr The HI7191 contains a serial I/O port and is compatible with most synchronous transfer formats including both the Motorola 6805/11 series SPI and Intel 8051 series SSR protocols. A sophisticated set of commands gives the user control over calibration, PGIA gain, device selection, standby mode, and several other features. The On-chip Calibration Registers allow the user to read and write calibration data.brbr

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI7191IBZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
HI7191IBZ-ND
Analog to Digital Converters (ADC) HI7191IBZ-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

Buy Now Datasheet
Singapore, Singapore
24BIT Analog-to-Digital Converter IC
700-HI7191IBZ
24BIT Analog-to-Digital Converter IC 700-HI7191IBZ
IC ADC 24BIT SIGMA-DELTA 20SOIC Product overview: HI7191IBZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7191IBZ can be used for catalog matching and distributor lookup.

IC ADC 24BIT SIGMA-DELTA 20SOIC Product overview: HI7191IBZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7191IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI7191IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI7191IBZ
Analog to Digital Converters (ADC) HI7191IBZ
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - HI7191IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
HI7191IBZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) HI7191IBZ
IC ADC 24BIT SIGMA-DELTA 20SOIC

IC ADC 24BIT SIGMA-DELTA 20SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - HI7191IBZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI7191IBZ
Data Acquisition - Analog to Digital Converters (ADC) HI7191IBZ
IC ADC 24BIT SIGMA-DELTA 20SOIC

IC ADC 24BIT SIGMA-DELTA 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number HI7191IBZ HI7191IBZ-ND 700-HI7191IBZ HI7191IBZ HI7191IBZ HI7191IBZ
Product Name 24-Bit, High Precision, Sigma Delta A/D Converter Analog to Digital Converters (ADC) 24BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; PDIP SOIC; "20-SOIC (0.295"", 7.50mm Width)" Tube SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Resolution 24 bits 24 bits 24 bits 24 bits
Dissipation 15 milliwatts 32.5 milliwatts
Interface Type SPI; SPI SPI SPI; SPI
Packing Method Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916829 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers