Renesas Electronics Corporation Data Acquisition - Analog to Digital Converters (ADC) ADC1212D065HN/C1,5

Description
IC ADC 12BIT PIPELINED 64HVQFN
Datasheet
Description
IC ADC 12BIT PIPELINED 64HVQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - ADC1212D065HN/C1,5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1212D065HN/C1,5
Data Acquisition - Analog to Digital Converters (ADC) ADC1212D065HN/C1,5
IC ADC 12BIT PIPELINED 64HVQFN

IC ADC 12BIT PIPELINED 64HVQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC1212D065HN/C1,5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1212D065HN/C1,5
Analog to Digital Converters (ADC) ADC1212D065HN/C1,5
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 64-VFQFPN (9x9)

12 Bit Analog to Digital Converter 2 Input 1 Pipelined 64-VFQFPN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1212D065HN/C1,5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1212D065HN/C1,5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1212D065HN/C1,5
IC ADC 12BIT PIPELINED 64HVQFN

IC ADC 12BIT PIPELINED 64HVQFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC1212D065HN/C1,5 ADC1212D065HN/C1,5 ADC1212D065HN/C1,5
Product Name Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-SI8901B-A02-GSRTR-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 10 bits
View Details
4 suppliers
 - ADC0803LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
3 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers