Renesas Electronics Corporation Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2CB HI5767/2CB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180513-HI5767/2CB Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 20M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: HI5767 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180513-HI5767/2CB Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 20M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: HI5767 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2CB
1180513-HI5767/2CB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2CB 1180513-HI5767/2CB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180513-HI5767/2CB Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 20M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: HI5767 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180513-HI5767/2CB
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 20M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: HI5767
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now
Analog to Digital Converters (ADC) - HI5767/2CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5767/2CB
Analog to Digital Converters (ADC) HI5767/2CB
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2CB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5767/2CB
Data Acquisition - Analog to Digital Converters (ADC) HI5767/2CB
IC ADC 10BIT PIPELINED 28SOIC

IC ADC 10BIT PIPELINED 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1180513-HI5767/2CB HI5767/2CB HI5767/2CB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/2CB Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD674BAR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details