24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180537-HI7190IB
Packaging: Tube
Mounting Style: SMD
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 625
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: HI7190
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±5V
Supply Voltage , Digital: 5V
IC ADC 24BIT SIGMA-DELTA 20SOIC Product overview: HI7190IB from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7190IB can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 20SOIC
IC ADC 24BIT SIGMA-DELTA 20SOIC
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI7190IB-ND | 1180537-HI7190IB | 700-HI7190IB | HI7190IB | HI7190IB | HI7190IB |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IB | 24BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | Tube | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 24 bits | 24 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |