10 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-HVQFN (6x6)
IC ADC 10BIT PIPELINED 40HVQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1010S080HN/C1:5 | ADC1010S080HN/C1:5 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 40-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |