12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, BICMOS, PDIP28
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810646-HI3-674AJN-5
Packaging: Tube
Mounting Style: Through Hole
Features: Selectable Address
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 67k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: ±11.4V ~ 16.5V
Voltage - Supply, Digital: 5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Package: 28-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Part Number Series: HI-674A
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
IC ADC 12BIT SAR 28DIP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI3-674AJN-5-ND | HI3-674AJN-5 | 810646-HI3-674AJN-5 | HI3-674AJN-5 | HI3-674AJN-5 | HI3-674AJN-5 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3-674AJN-5 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; PDIP; PDIP28 | DIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | ||||
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) |