Renesas Electronics Corporation Data Acquisition - Analog to Digital Converters (ADC) HI5767/6CAZ

Description
IC ADC 10BIT PIPELINED 28SSOP
Datasheet
Description
IC ADC 10BIT PIPELINED 28SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - HI5767/6CAZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5767/6CAZ
Data Acquisition - Analog to Digital Converters (ADC) HI5767/6CAZ
IC ADC 10BIT PIPELINED 28SSOP

IC ADC 10BIT PIPELINED 28SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI5767/6CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5767/6CAZ
Analog to Digital Converters (ADC) HI5767/6CAZ
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number HI5767/6CAZ HI5767/6CAZ
Product Name Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Packing Method Tube; Tube
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574ALNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers