Renesas Electronics Corporation Analog to Digital Converters (ADC) HI3-674AKN-5

Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - HI3-674AKN-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
HI3-674AKN-5-ND
Analog to Digital Converters (ADC) HI3-674AKN-5-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP

Buy Now Datasheet
 - HI3-674AKN-5 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PDIP28

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PDIP28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3-674AKN-5
1180480-HI3-674AKN-5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3-674AKN-5 1180480-HI3-674AKN-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180480-HI3-674AKN-5 Packaging: Tube Mounting Style: Through Hole Features: Selectable Address Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 67k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: HI-674A Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±11.4V ~ 16.5V Supply Voltage , Digital: 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180480-HI3-674AKN-5
Packaging: Tube
Mounting Style: Through Hole
Features: Selectable Address
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 67k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: HI-674A
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±11.4V ~ 16.5V
Supply Voltage , Digital: 5V

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - HI3-674AKN-5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI3-674AKN-5
Data Acquisition - Analog to Digital Converters (ADC) HI3-674AKN-5
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI3-674AKN-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI3-674AKN-5
Analog to Digital Converters (ADC) HI3-674AKN-5
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - HI3-674AKN-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI3-674AKN-5
Analog to Digital Converters (ADC) HI3-674AKN-5
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - HI3-674AKN-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
HI3-674AKN-5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) HI3-674AKN-5
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number HI3-674AKN-5-ND HI3-674AKN-5 1180480-HI3-674AKN-5 HI3-674AKN-5 HI3-674AKN-5 HI3-674AKN-5
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3-674AKN-5 Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.600"", 15.24mm)" DIP; PDIP; PDIP28 DIP DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1897373 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details