Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) HI5766KCA

Description
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access PDSO28
Request a Quote
Description
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HI5766KCA is a 10-bit analog-to-digital converter (ADC) designed for high-speed applications, featuring a sampling rate of 60MSPS. It utilizes a fully differential pipelined architecture with an internal sample and hold, achieving a low power consumption of 260mW at maximum speed. The device offers a wide full power input bandwidth of 250MHz and is compatible with both fully differential and single-ended analog inputs. The HI5766KCA operates on a single supply voltage of +5V and provides TTL/CMOS compatible digital inputs and outputs. It supports offset binary or two,Äôs complement output formats and has a data output latency of 7 clock cycles. The part is available in a 28-lead SSOP package and is suitable for applications in professional video digitizing, medical imaging, digital communication systems, and high-speed data acquisition. Engineers should consider the HI5766KCA for projects requiring a balance of speed, power efficiency, and dynamic performance in analog-to-digital conversion.

Datasheet Summary
Powered by GS/AI

The HI5766KCA is a 10-bit analog-to-digital converter (ADC) designed for high-speed applications, featuring a sampling rate of 60MSPS. It utilizes a fully differential pipelined architecture with an internal sample and hold, achieving a low power consumption of 260mW at maximum speed. The device offers a wide full power input bandwidth of 250MHz and is compatible with both fully differential and single-ended analog inputs. The HI5766KCA operates on a single supply voltage of +5V and provides TTL/CMOS compatible digital inputs and outputs. It supports offset binary or two,Äôs complement output formats and has a data output latency of 7 clock cycles. The part is available in a 28-lead SSOP package and is suitable for applications in professional video digitizing, medical imaging, digital communication systems, and high-speed data acquisition. Engineers should consider the HI5766KCA for projects requiring a balance of speed, power efficiency, and dynamic performance in analog-to-digital conversion.

Suppliers

Company
Product
Description
Supplier Links
 - HI5766KCA - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - HI5766KCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
HI5766KCA
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) HI5766KCA
IC ADC 10BIT PIPELINED 28SSOP

IC ADC 10BIT PIPELINED 28SSOP

Supplier's Site
Analog to Digital Converters (ADC) - HI5766KCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5766KCA
Analog to Digital Converters (ADC) HI5766KCA
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - HI5766KCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5766KCA
Analog to Digital Converters (ADC) HI5766KCA
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI5766KCA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5766KCA
Data Acquisition - Analog to Digital Converters (ADC) HI5766KCA
IC ADC 10BIT PIPELINED 28SSOP

IC ADC 10BIT PIPELINED 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number HI5766KCA HI5766KCA HI5766KCA HI5766KCA
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel
Package Type SOP; SSOP; SSOP28 28-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Packing Method Tube; Tube Tube; Tube Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
Analogue to Digital Converters - 1921265 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details