10-BIT, 40MSPS A/D CONVERTER
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180505-HI5746KCA
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 40M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP/QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD9225ARZ; ADS805U; HI5746KCA; HI5746KCAZ;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: HI5746
Manufacturer Pack Quantity: 48
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
IC ADC 10-BIT 40MSPS 28-SSOP Product overview: HI5746KCA from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5746KCA can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP/QSOP
IC ADC 10BIT PIPELINED 28SSOP
IC ADC 10BIT PIPELINED 28SSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI5746KCA | 1180505-HI5746KCA | 700-HI5746KCA | HI5746KCA | HI5746KCA | HI5746KCA |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5746KCA | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Package Type | SOP; SSOP; SSOP28 | SSOP | SSOP | SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width) | 28-SSOP (0.154\", 3.90mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |