8 Bit Analog to Digital Converter 1 Input 1 Flash 28-SSOP
IC ADC 8BIT FLASH 28SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | IDTADC0804S030TS-C18 | IDTADC0804S030TS-C18 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 8 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |