10 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 814440-HI5762/6INZ
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 10
Sampling Rate (Per Second): 60M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-MQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-QFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Part Number Series: HI5762
IC ADC 10BIT PIPELINED 44MQFP Product overview: HI5762/6INZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5762/6INZ can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)
IC ADC 10BIT PIPELINED 44MQFP
IC ADC 10BIT PIPELINED 44MQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI5762/6INZ-ND | 814440-HI5762/6INZ | 700-HI5762/6INZ | HI5762/6INZ | HI5762/6INZ | HI5762/6INZ |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5762/6INZ | 10BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | 44-QFP | Tray | QFP; 44-QFP | 44-QFP | ||
| Packing Method | Tray | Tray | Tray | Tray | Tray; Tray | |
| Pins | 44 | |||||
| Resolution | 10 bits | 10 bits |