10 Bit Analog to Digital Converter 1 Input 1 Flash 32-LQFP (5x5)
IC ADC 10BIT FLASH 32LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | IDTADC1002S020HL-C18 | IDTADC1002S020HL-C18 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | QFP; 32-LQFP | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) |