IC ADC 10BIT 44PQFP
10 Bit Analog to Digital Converter 1 Input 1 44-PQFP (10x10)
IC ADC 10BIT 44PQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1006S055H/C1,55 | ADC1006S055H/C1,55 | ADC1006S055H/C1,55 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | ||
| Package Type | QFP; 44-QFP | 44-QFP | |
| Packing Method | Tube; Tube | Tube; Tube | |
| Resolution | 10 bits |