1-CH 6-BIT FLASH METHOD ADC, PARALLEL ACCESS, PDSO18, SOIC-18 Product overview: HI9P5701K-5 from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI9P5701K-5 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 204806-HI9P5701K-5
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 6
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC W
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 30M
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
ADC, Flash Method, 6-Bit, 1 Func, 1 Channel, Parallel, Word Access PDSO18
IC ADC 6BIT FLASH 18SOIC
6 Bit Analog to Digital Converter 1 Input 1 Flash 18-SOIC
6 Bit Analog to Digital Converter 1 Input 1 Flash 18-SOIC
IC ADC 6BIT FLASH 18SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-HI9P5701K-5 | 204806-HI9P5701K-5 | HI9P5701K-5 | HI9P5701K-5 | HI9P5701K-5 | HI9P5701K-5 |
| Product Name | SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI9P5701K-5 | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; 18-SOIC W | SOIC; SOIC18 | SOIC; 18-SOIC (0.295\", 7.50mm Width) | 18-SOIC (0.295\", 7.50mm Width) | |
| Dissipation | 300 milliwatts | |||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |