Renesas Electronics Corporation Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5662/6IN HI5662/6IN

Description
Manufacturer: Intersil Win Source Part Number: 068082-HI5662/6IN Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-MQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 60M Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068082-HI5662/6IN Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-MQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 60M Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5662/6IN
068082-HI5662/6IN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5662/6IN 068082-HI5662/6IN
Manufacturer: Intersil Win Source Part Number: 068082-HI5662/6IN Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-MQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 60M Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068082-HI5662/6IN
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-MQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 60M
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit Analog-to-Digital Converter IC - 700-HI5662/6IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-HI5662/6IN
8-bit Analog-to-Digital Converter IC 700-HI5662/6IN
2-CH 8-BIT FLASH METHOD ADC, PARALLEL ACCESS, PQFP44 Product overview: HI5662/6IN from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5662/6IN can be used for catalog matching and distributor lookup.

2-CH 8-BIT FLASH METHOD ADC, PARALLEL ACCESS, PQFP44 Product overview: HI5662/6IN from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5662/6IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI5662/6IN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5662/6IN
Data Acquisition - Analog to Digital Converters (ADC) HI5662/6IN
IC ADC 8BIT PIPELINED 44MQFP

IC ADC 8BIT PIPELINED 44MQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI5662/6IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5662/6IN
Analog to Digital Converters (ADC) HI5662/6IN
8 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)

8 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - HI5662/6IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5662/6IN
Analog to Digital Converters (ADC) HI5662/6IN
8 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)

8 Bit Analog to Digital Converter 2 Input 2 Pipelined 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 068082-HI5662/6IN 700-HI5662/6IN HI5662/6IN HI5662/6IN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5662/6IN 8-bit Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type QFP; 44-MQFP (10x10) QFP; 44-QFP
Packing Method Tube; Tube/Rail Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 9513ADC - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
2 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers