IC ADC 10BIT PIPELINED 40HVQFN
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VFQFPN (6x6)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | IDTADC1015S105HN-C1 | IDTADC1015S105HN-C1 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; LVDS - Parallel, Parallel | |
| Package Type | 40-VFQFN Exposed Pad | |
| Packing Method | Tray | |
| Resolution | 10 bits |