12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, BICMOS, PDIP28
IC ADC 12BIT SAR 28DIP Product overview: HI3-574AJN-5 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI3-574AJN-5 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180472-HI3-574AJN-5
Packaging: Tube
Mounting Style: Through Hole
Features: Selectable Address
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 40k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: HI-574A
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±11.4V ~ 16.5V
Supply Voltage , Digital: 5V
IC ADC 12BIT SAR 28DIP
IC ADC 12BIT SAR 28DIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI3-574AJN-5-ND | HI3-574AJN-5 | 700-HI3-574AJN-5 | 1180472-HI3-574AJN-5 | HI3-574AJN-5 | HI3-574AJN-5 | HI3-574AJN-5 |
| Product Name | Analog to Digital Converters (ADC) | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3-574AJN-5 | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; PDIP; PDIP28 | Tube | DIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | |||||
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) |