Renesas Electronics Corporation 3 1/2 Digit, LCD/LED Display, A/D Converters ICL7107CM44Z

Description
The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.
Request a Quote Datasheet
Description
The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit, LCD/LED Display, A/D Converters - ICL7107CM44Z - Renesas Electronics Corporation
Milpitas, CA, USA
3 1/2 Digit, LCD/LED Display, A/D Converters
ICL7107CM44Z
3 1/2 Digit, LCD/LED Display, A/D Converters ICL7107CM44Z
The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.

The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.

Supplier's Site Datasheet
Analogue to Digital Converters - 9215488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
9215488P
Analogue to Digital Converters 9215488P
3 1/2-digit LED driver ADC,ICL7107CM44Z

3 1/2-digit LED driver ADC,ICL7107CM44Z

Supplier's Site
Analogue to Digital Converters - 9231376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
9231376
Analogue to Digital Converters 9231376
3 1/2-digit LED driver ADC,ICL7107CM44Z

3 1/2-digit LED driver ADC,ICL7107CM44Z

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CM44Z
1183283-ICL7107CM44Z
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CM44Z 1183283-ICL7107CM44Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183283-ICL7107CM44Z Packaging: Tray Type: Display Driver Mounting Style: SMD Number of Channels: 2 Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Signal Processing Family Part Number: ICL7107 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183283-ICL7107CM44Z
Packaging: Tray
Type: Display Driver
Mounting Style: SMD
Number of Channels: 2
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Signal Processing
Family Part Number: ICL7107
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7107CM44Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7107CM44Z
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7107CM44Z
IC DISPLAY DRVR 3.5DIGIT 44MQFP

IC DISPLAY DRVR 3.5DIGIT 44MQFP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ICL7107CM44Z 9215488P 9231376 1183283-ICL7107CM44Z ICL7107CM44Z
Product Name 3 1/2 Digit, LCD/LED Display, A/D Converters Analogue to Digital Converters Analogue to Digital Converters Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CM44Z Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type QFP; PDIP QFP; MQFP QFP; Mqfp QFP
Input Type Differential Voltage Differential; Differential
Input Voltage 0.0 to 2 volts
ADC Type Dual Slope Dual slope
Sample Rate 0.0030 kSamples/Sec 0.0030 kSamples/Sec
Unlock Full Specs
to access all available technical data