Renesas Electronics Corporation Analog to Digital Converters (ADC) IDTADC1212D065HN-C18

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VFQFPN (9x9)
Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VFQFPN (9x9)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - IDTADC1212D065HN-C18 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
IDTADC1212D065HN-C18
Analog to Digital Converters (ADC) IDTADC1212D065HN-C18
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VFQFPN (9x9)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VFQFPN (9x9)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - IDTADC1212D065HN-C18 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
IDTADC1212D065HN-C18
Data Acquisition - Analog to Digital Converters (ADC) IDTADC1212D065HN-C18
IC ADC 12BIT PIPELINED 64VFQFPN

IC ADC 12BIT PIPELINED 64VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number IDTADC1212D065HN-C18 IDTADC1212D065HN-C18
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type 64-VFQFN Exposed Pad
Packing Method Tape Reel; Tape & Reel (TR)
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details