Renesas Electronics Corporation Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IP HI7190IP

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180539-HI7190IP Packaging: Tube Mounting Style: Through Hole Features: PGA Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Sampling Rate (Per Second): 625 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: HI7190 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±5V Supply Voltage , Digital: 5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180539-HI7190IP Packaging: Tube Mounting Style: Through Hole Features: PGA Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Sampling Rate (Per Second): 625 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: HI7190 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±5V Supply Voltage , Digital: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IP
1180539-HI7190IP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IP 1180539-HI7190IP
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180539-HI7190IP Packaging: Tube Mounting Style: Through Hole Features: PGA Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Sampling Rate (Per Second): 625 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: HI7190 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±5V Supply Voltage , Digital: 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180539-HI7190IP
Packaging: Tube
Mounting Style: Through Hole
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 625
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: HI7190
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±5V
Supply Voltage , Digital: 5V

Buy Now
Singapore, Singapore
24BIT Analog-to-Digital Converter IC
700-HI7190IP
24BIT Analog-to-Digital Converter IC 700-HI7190IP
IC ADC 24BIT SIGMA-DELTA 20DIP Product overview: HI7190IP from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7190IP can be used for catalog matching and distributor lookup.

IC ADC 24BIT SIGMA-DELTA 20DIP Product overview: HI7190IP from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7190IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI7190IP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
HI7190IP-ND
Analog to Digital Converters (ADC) HI7190IP-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
HI7190IP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) HI7190IP
IC ADC 24BIT SIGMA-DELTA 20DIP

IC ADC 24BIT SIGMA-DELTA 20DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - HI7190IP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI7190IP
Data Acquisition - Analog to Digital Converters (ADC) HI7190IP
IC ADC 24BIT SIGMA-DELTA 20DIP

IC ADC 24BIT SIGMA-DELTA 20DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI7190IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI7190IP
Analog to Digital Converters (ADC) HI7190IP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - HI7190IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI7190IP
Analog to Digital Converters (ADC) HI7190IP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1180539-HI7190IP 700-HI7190IP HI7190IP-ND HI7190IP HI7190IP HI7190IP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IP 24BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI
Package Type DIP Tube DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Tube; Tube Tube Tube Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 0.6250 kSamples/Sec 0.6250 kSamples/Sec 625 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-88650012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers