IC ADC 10BIT PIPELINED 40HVQFN
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-HVQFN (6x6)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1015S080HN/C1:5 | ADC1015S080HN/C1:5 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; LVDS - Parallel, Parallel | |
| Package Type | 40-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits |