The HI-X74(A) is a complete 12-bit, Analog-to-Digital Converter, including a +10V reference clock, three-state outputs and a digital interface for microprocessor control. Successive approximation conversion is performed by two monolithic dice housed in a 28 lead package. The bipolar analog die features the Intersil Dielectric Isolation process, which provides enhanced AC performance and freedom from latch-up.brbr Custom design of each IC (bipolar analog and CMOS digital) has yielded improved performance over existing versions of this converter. The voltage comparator features high PSRR plus a high speed current-mode latch, and provides precise decisions down to 0.1 LSB of input overdrive. More than 2X reduction in noise has been achieved by using current instead of voltage for transmission of all signals between the analog and digital ICs. Also, the clock oscillator is current controlled for excellent stability over temperature.brbr The HI-X74(A) offers standard unipolar and bipolar input ranges, laser trimmed for specified linearity, gain and offset accuracy. The low noise buried zener reference circuit is trimmed for minimum temperature coefficient.brbr Power requirements are +5V and ±12V to ±15V, with typical dissipation of 385mW (HI-574A/674A) at 12V.
IC ADC 12BIT SAR 28CDIP Product overview: HI1-674AKD-5 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI1-674AKD-5 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180444-HI1-674AKD-5
Packaging: Tube
Mounting Style: Through Hole
Features: Selectable Address
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 67k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 28-CDIP
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-CDIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: HI-674A
Manufacturer Pack Quantity: 78
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±11.4V ~ 16.5V
Supply Voltage , Digital: 5V
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-SBDIP
IC ADC 12BIT SAR 28CDIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-CDIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-SBDIP
IC ADC 12BIT SAR 28CDIP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI1-674AKD-5 | 700-HI1-674AKD-5 | 1180444-HI1-674AKD-5 | HI1-674AKD-5-ND | HI1-674AKD-5 | HI1-674AKD-5 | HI1-674AKD-5 | HI1-674AKD-5 |
| Product Name | Complete, 12-Bit A/D Converters with Microprocessor Interface | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI1-674AKD-5 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SBDIP28 | Tube | DIP | "28-CDIP (0.600"", 15.24mm)" | DIP; 28-CDIP (0.600\", 15.24mm) | DIP; 28-CDIP (0.600\", 15.24mm) | ||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 515 milliwatts | |||||||
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||||
| Packing Method | Tube | Tube; Tube | Tube | Bulk; Bulk | Tube; Tube | Bulk; Bulk |