14 Bit Analog to Digital Converter 2 Input 2 Pipelined 56-VFQFPN (8x8)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 56-VFQFPN (8x8)
IC ADC 14BIT PIPELINED 56VFQFPN
IC ADC 14BIT PIPELINED 56VFQFPN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1413D080HN-C18-ND | ADC1413D080HN-C18 | ADC1413D080HN-C18 | ADC1413D080HN-C18 |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204A | JESD204A | ||
| Package Type | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 56 | |||
| Resolution | 14 bits | 14 bits |