Renesas Electronics Corporation Analog to Digital Converters (ADC) ADC1413S080HN/C1:5

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (7x7)
Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (7x7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC1413S080HN/C1:5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1413S080HN/C1:5
Analog to Digital Converters (ADC) ADC1413S080HN/C1:5
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC1413S080HN/C1:5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1413S080HN/C1:5
Data Acquisition - Analog to Digital Converters (ADC) ADC1413S080HN/C1:5
IC ADC 14BIT PIPELINED 32HVQFN

IC ADC 14BIT PIPELINED 32HVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1413S080HN/C1:5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1413S080HN/C1:5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1413S080HN/C1:5
IC ADC 14BIT PIPELINED 32HVQFN

IC ADC 14BIT PIPELINED 32HVQFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC1413S080HN/C1:5 ADC1413S080HN/C1:5 ADC1413S080HN/C1:5
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-VQFN Exposed Pad 32-VQFN Exposed Pad
Packing Method Tray Tray; Tray
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1916829 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details