IC ADC 11BIT PIPELINED 32HVQFN
IC ADC 11BIT PIPELINED 32HVQFN
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1113S125HN/C1,5 | ADC1113S125HN/C1,5 | ADC1113S125HN/C1,5 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204A | ||
| Package Type | 32-VQFN Exposed Pad | 32-VQFN Exposed Pad | |
| Packing Method | Tray; Tray | Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |