IC ADC 11BIT PIPELINED 64HVQFN
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VFQFPN (9x9)
IC ADC 11BIT PIPELINED 64HVQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1112D125HN/C1,5 | ADC1112D125HN/C1,5 | ADC1112D125HN/C1,5 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Packing Method | Tray; Tray | Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Resolution | 11 bits |