Manufacturer: Intersil
Win Source Part Number: 143087-HI5746KCBZ-T
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
CONV A/D 10BIT 40MSPS 28-SOIC Product overview: HI5746KCBZ-T from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5746KCBZ-T can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
IC ADC 10BIT PIPELINED 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 143087-HI5746KCBZ-T | 700-HI5746KCBZ-T | HI5746KCBZ-T | HI5746KCBZ-T |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5746KCBZ-T | 10BIT SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | |
| Package Type | SOIC; 28-SOIC | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |