Renesas Electronics Corporation 8-bit SOIC Analog-to-Digital Converter IC HI5714/4CB

Description
IC ADC 8-BIT 40MSPS 24-SOIC Product overview: HI5714/4CB from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5714/4CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 8-BIT 40MSPS 24-SOIC Product overview: HI5714/4CB from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5714/4CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit SOIC Analog-to-Digital Converter IC - 700-HI5714/4CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit SOIC Analog-to-Digital Converter IC
700-HI5714/4CB
8-bit SOIC Analog-to-Digital Converter IC 700-HI5714/4CB
IC ADC 8-BIT 40MSPS 24-SOIC Product overview: HI5714/4CB from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5714/4CB can be used for catalog matching and distributor lookup.

IC ADC 8-BIT 40MSPS 24-SOIC Product overview: HI5714/4CB from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5714/4CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CB
133548-HI5714/4CB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CB 133548-HI5714/4CB
Manufacturer: Intersil Win Source Part Number: 133548-HI5714/4CB Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40M Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 133548-HI5714/4CB
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5714/4CB
Data Acquisition - Analog to Digital Converters (ADC) HI5714/4CB
IC ADC 8BIT FOLD INTERPOL 24SOIC

IC ADC 8BIT FOLD INTERPOL 24SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI5714/4CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5714/4CB
Analog to Digital Converters (ADC) HI5714/4CB
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC

8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - HI5714/4CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI5714/4CB
Analog to Digital Converters (ADC) HI5714/4CB
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC

8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-HI5714/4CB 133548-HI5714/4CB HI5714/4CB HI5714/4CB
Product Name 8-bit SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CB Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC; 24-SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube/Rail Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details