The HI3276JCQ is an 8-bit flash analog-to-digital converter (ADC) designed for high-speed applications, capable of a maximum conversion rate of 160 MSPS. It features a full-power analog bandwidth of 250 MHz, making it suitable for dynamic performance requirements in various applications such as digital oscilloscopes, LCD/PDP monitors, and digital communications. The device operates with a single +5V power supply and has low power consumption of 550 mW. It offers a differential linearity error and integral linearity error of ±0.5 LSB, ensuring accurate signal conversion. The HI3276JCQ supports both 16-bit demultiplexed output and 8-bit single-channel digital outputs, providing flexibility in data handling. It is housed in a compact 48-lead MQFP package and is specified for operation over a temperature range of -20°C to +75°C. The product is RoHS compliant and is a direct replacement for the Sony CXA3276Q. However, it is noted that this part is not recommended for new designs, with suggested replacements available.
Contact for details Product overview: HI3276JCQ from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI3276JCQ can be used for catalog matching and distributor lookup.
IC ADC 8BIT 48MQFP
8 Bit Analog to Digital Converter Input 1 48-MQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-HI3276JCQ | HI3276JCQ | HI3276JCQ |
| Product Name | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | 48-BQFP | QFP; 48-BQFP |