IC ADC 8-BIT 40MSPS 24-SOIC Product overview: HI5714/4CBZ from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5714/4CBZ can be used for catalog matching and distributor lookup.
ADC, Resistance Ladder, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, BICMOS, PDSO24
IC ADC 8BIT FOLD INTERPOL 24SOIC
IC ADC 8BIT FOLD INTERPOL 24SOIC
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-HI5714/4CBZ | HI5714/4CBZ | HI5714/4CBZ | HI5714/4CBZ | HI5714/4CBZ |
| Product Name | 8-bit SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOP; SOP24 | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 8 bits | 8 bits | |||
| Dissipation | 375 milliwatts |